The ECS-147.4-S-1X is a through-hole quartz crystal in the HC-49UX series, operating at 14.7456 MHz with a load capacitance of series resonance and ±20 ppm frequency tolerance. It uses an "AT" cut, has a shunt capacitance of 7 pF, and a maximum drive level of 1.0 mW. Its operating temperature range is -10°C to +70°C, with storage temperatures from -55°C to +125°C. The crystal operates in fundamental mode, with a maximum equivalent series resistance of 25 Ω. It is RoHS compliant, has MSL 1 moisture sensitivity level, and features a lead finish of Sn/Cu matte. The package dimensions follow the HC-49UX standard form factor.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-147.4-S-1X | X1022-ND |
| Product Name | Through Hole Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/U |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 14.75 MHz |