ECS Inc. International Crystals ECS-1.536-12.5-13

Description
153.6kHz ±30ppm Crystal 12.5pF Cylindrical Can, Radial
Request a Quote Datasheet
Description
153.6kHz ±30ppm Crystal 12.5pF Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC978-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC978-ND
Crystals XC978-ND
153.6kHz ±30ppm Crystal 12.5pF Cylindrical Can, Radial

153.6kHz ±30ppm Crystal 12.5pF Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number XC978-ND
Product Name Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X422-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 1775244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details