ECOPTIK (CHANGCHUN) LTD Beamsplitter

Description
Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. If you want to get polarizing beamsplitter price, please feel free to contact us. Description Of Beamsplitters Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Powe Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1
Description
Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. If you want to get polarizing beamsplitter price, please feel free to contact us. Description Of Beamsplitters Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Powe Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1

Suppliers

Company
Product
Description
Supplier Links
Beamsplitter -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Beamsplitter
Beamsplitter
Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. If you want to get polarizing beamsplitter price, please feel free to contact us. Description Of Beamsplitters Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Powe Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1

Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. If you want to get polarizing beamsplitter price, please feel free to contact us. Description Of Beamsplitters Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two otehogonal, linearly, polarized compoments, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Powe Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Prisms
Product Name Beamsplitter
Prism Type Beamsplitter
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Prism - PR 712 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Right Angle Prisms - RAPB-127-BK7 - CASTECH, Inc.
Specs
Prism Type Right Angle
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details
Light Pipe Homogenizer, 4 x 4 x 50 mm - LPH-PIP-4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details