Econo Lift Limited Stationary Tilter STR60

Description
Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1 Hand Held or Foot Control (Standard) Options Tilt Angle increases orreduces *Note: Must be bolted into place before using
Datasheet
Description
Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1 Hand Held or Foot Control (Standard) Options Tilt Angle increases orreduces *Note: Must be bolted into place before using
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Tilter - STR60 - Econo Lift Limited
Mississauga, Ontario, Canada
Stationary Tilter
STR60
Stationary Tilter STR60
Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1 Hand Held or Foot Control (Standard) Options Tilt Angle increases orreduces *Note: Must be bolted into place before using

Tilt Angle

  • 0-85°

Safety

  • Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure
  • Hold down tabs (3 points)

Lowered Height of Tilter

  • Floor level

Power Supplies
Air/Hydraulic

Foot Pedal
(80 p.s.i., 20 c.f.m. min.)
(hand held pendant
optional)
A/C 115/60/1
Hand Held or Foot
Control (Standard)
Options

  • Tilt Angle increases orreduces

*Note: Must be bolted into place before using

Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number STR60
Product Name Stationary Tilter
Features Tilting
Capacity 6000 lbs (2721 kg)
Lift Travel 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details