Econo Lift Limited Ergo Work Positioner SEWP36-20

Description
Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes Different fork width and lengths D/C battery powered with hand held pendant Slip-on platforms
Datasheet
Description
Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes Different fork width and lengths D/C battery powered with hand held pendant Slip-on platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergo Work Positioner - SEWP36-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Ergo Work Positioner
SEWP36-20
Ergo Work Positioner SEWP36-20
Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes Different fork width and lengths D/C battery powered with hand held pendant Slip-on platforms

Lift height

  • 36” / 48” / 60”

Lowered height

  • 2” & 3 1/4” (see specs)

Safety

  • Velocity fuse on each cylinder
  • Floor lock

Power supplies
D/C 12 volt battery
with joy stick activation
and a built in 12 volt
charger (standard)
A/C 110 volt
Hand held pendant
(optional)
Options

  • Different straddle leg sizes
  • Different fork width and lengths
  • D/C battery powered with hand held pendant
  • Slip-on platforms
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number SEWP36-20
Product Name Ergo Work Positioner
Tires Solid
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
Width 26 inch (673 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift And Manual Turn Table - PM-5536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details