The PDL-5036 is a double long lift table designed for handling long loads with a 5,000 lb capacity and 36 in. travel. It has a standard platform size of 24 x 98 in. and a base frame of the same dimensions, with a lowered height of 6.5 in. and a raised height of 42.5 in. The unit operates at approximately 22 seconds to lift fully and is powered by a 2 HP internal motor. It weighs 1,200 lbs. and meets ISO 9001:2015 and applicable ANSI codes. Features include patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders, double wire braid hoses with JIC fittings, and mild steel reservoirs.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PDL-5036 |
| Product Name | Double Long Lift Table |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 98 to 122 inch (2489 to 3099 mm) |