Ecolab Inc. Motor Driven Pump 280063

Description
OVAL GEAR MOTOR 34000PULSE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
OVAL GEAR MOTOR 34000PULSE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 37896987 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
37896987
Motor Driven Pump 37896987
OVAL GEAR MOTOR 34000PULSE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

OVAL GEAR MOTOR 34000PULSE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 37896987
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
81 1/2D3-E.50 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details