Ecliptek Corporation Crystals, Oscillators, Resonators - Oscillators EMRA13L1H-41.667M

Description
Win Source Part Number: 1338350-EMRA13L1H-41 .667M Category: Crystals, Oscillators, Resonators - Oscillators Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 32 pct. HTSUS: 8542.39.0001 Mfr: Ecliptek Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338350-EMRA13L1H-41 .667M Category: Crystals, Oscillators, Resonators - Oscillators Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 32 pct. HTSUS: 8542.39.0001 Mfr: Ecliptek Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1338350-EMRA13L1H-41.667M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338350-EMRA13L1H-41.667M
Crystals, Oscillators, Resonators - Oscillators 1338350-EMRA13L1H-41.667M
Win Source Part Number: 1338350-EMRA13L1H-41 .667M Category: Crystals, Oscillators, Resonators - Oscillators Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 32 pct. HTSUS: 8542.39.0001 Mfr: Ecliptek Product Status: Obsolete

Win Source Part Number: 1338350-EMRA13L1H-41.667M
Category: Crystals, Oscillators, Resonators - Oscillators
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
HTSUS: 8542.39.0001
Mfr: Ecliptek
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1338350-EMRA13L1H-41.667M
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers