50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSC, 50MHZ, LVCMOS, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 2773-EC5645ETTTS-50.000MCT-ND | 65AH6310 |
| Product Name | Oscillators | Osc, 50Mhz, Lvcmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |