32MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSC, 32MHZ, LVCMOS, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 2773-EC3625ETTTS-32.000MTR-ND | 65AH6284 |
| Product Name | Oscillators | Osc, 32Mhz, Lvcmos, Smd, 5Mm X 3.2Mm Rohs Compliant Ecliptek |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 25 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |