Ecliptek Corporation Oscillators - EC2600TS-44.000M EC2600TS-44.000M

Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164384-EC2600TS-44. 000M Number of Contacts: 4 Frequency: 44 MHz Material: Ceramic Frequency Stability: 100 ppm Frequency Tolerance: 0.01 % Number of Pins: 4 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164384-EC2600TS-44. 000M Number of Contacts: 4 Frequency: 44 MHz Material: Ceramic Frequency Stability: 100 ppm Frequency Tolerance: 0.01 % Number of Pins: 4 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - EC2600TS-44.000M - 1164384-EC2600TS-44.000M - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - EC2600TS-44.000M
1164384-EC2600TS-44.000M
Oscillators - EC2600TS-44.000M 1164384-EC2600TS-44.000M
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164384-EC2600TS-44. 000M Number of Contacts: 4 Frequency: 44 MHz Material: Ceramic Frequency Stability: 100 ppm Frequency Tolerance: 0.01 % Number of Pins: 4 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Ecliptek Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164384-EC2600TS-44.000M
Number of Contacts: 4
Frequency: 44 MHz
Material: Ceramic
Frequency Stability: 100 ppm
Frequency Tolerance: 0.01 %
Number of Pins: 4
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1164384-EC2600TS-44.000M
Product Name Oscillators - EC2600TS-44.000M
Frequency 44 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details