Ecliptek Corporation Oscillators EC2600TS-33.000M TR

Description
STANDARD CLOCK OSCILLATOR 33.000
Request a Quote Datasheet
Description
STANDARD CLOCK OSCILLATOR 33.000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2773-EC2600TS-33.000MTR-ND - DigiKey
Thief River Falls, MN, United States
STANDARD CLOCK OSCILLATOR 33.000

STANDARD CLOCK OSCILLATOR 33.000

Buy Now Datasheet
Oscillators - EC2600TS-33.000M TR - 917757-EC2600TS-33.000M TR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - EC2600TS-33.000M TR
917757-EC2600TS-33.000M TR
Oscillators - EC2600TS-33.000M TR 917757-EC2600TS-33.000M TR
Manufacturer: Ecliptek Corporation Win Source Part Number: 917757-EC2600TS-33.0 00M TR Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: Ecliptek Corporation
Win Source Part Number: 917757-EC2600TS-33.000M TR
Series: *
Features: Oscillator
Package: Bulk
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now
Lvcmos Output Clock Oscillator, 1.54Mhz Min, 156.25Mhz Max, 33Mhz Nom Ecliptek - 09AK2362 - Newark, An Avnet Company
Chicago, IL, United States
Lvcmos Output Clock Oscillator, 1.54Mhz Min, 156.25Mhz Max, 33Mhz Nom Ecliptek
09AK2362
Lvcmos Output Clock Oscillator, 1.54Mhz Min, 156.25Mhz Max, 33Mhz Nom Ecliptek 09AK2362
LVCMOS OUTPUT CLOCK OSCILLATOR, 1.54MHZ MIN, 156.25MHZ MAX, 33MHZ NOM

LVCMOS OUTPUT CLOCK OSCILLATOR, 1.54MHZ MIN, 156.25MHZ MAX, 33MHZ NOM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 2773-EC2600TS-33.000MTR-ND 917757-EC2600TS-33.000M TR 09AK2362
Product Name Oscillators Oscillators - EC2600TS-33.000M TR Lvcmos Output Clock Oscillator, 1.54Mhz Min, 156.25Mhz Max, 33Mhz Nom Ecliptek
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details