Ecliptek Corporation Ceramic Resonator, 26Mhz, Smd Rohs Compliant Ecliptek EB2532YA12-26.000M TR

Description
CERAMIC RESONATOR, 26MHZ, SMD ROHS COMPLIANT: YES
Datasheet
Description
CERAMIC RESONATOR, 26MHZ, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 26Mhz, Smd Rohs Compliant Ecliptek - 65AH6110 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 26Mhz, Smd Rohs Compliant Ecliptek
65AH6110
Ceramic Resonator, 26Mhz, Smd Rohs Compliant Ecliptek 65AH6110
CERAMIC RESONATOR, 26MHZ, SMD ROHS COMPLIANT: YES

CERAMIC RESONATOR, 26MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 65AH6110
Product Name Ceramic Resonator, 26Mhz, Smd Rohs Compliant Ecliptek
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM8 MHz Crystal - ABM8-25.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 30 ppm
View Details
7 suppliers