Ecliptek Corporation Ceramic Resonator, 24Mhz, Smd Rohs Compliant Ecliptek EB1620YA10-24.000M TR

Description
CERAMIC RESONATOR, 24MHZ, SMD ROHS COMPLIANT: YES
Datasheet
Description
CERAMIC RESONATOR, 24MHZ, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 24Mhz, Smd Rohs Compliant Ecliptek - 65AH6079 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 24Mhz, Smd Rohs Compliant Ecliptek
65AH6079
Ceramic Resonator, 24Mhz, Smd Rohs Compliant Ecliptek 65AH6079
CERAMIC RESONATOR, 24MHZ, SMD ROHS COMPLIANT: YES

CERAMIC RESONATOR, 24MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 65AH6079
Product Name Ceramic Resonator, 24Mhz, Smd Rohs Compliant Ecliptek
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-.327-7-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABLS MHz Crystal - ABLS-12.288MHZ-L4Q-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 100 ppm
View Details
5 suppliers