Ecliptek Corporation Ceramic Resonator, 19.2Mhz, Smd Rohs Compliant Ecliptek EB1620JA10-19.200M TR

Description
CERAMIC RESONATOR, 19.2MHZ, SMD ROHS COMPLIANT: YES
Datasheet
Description
CERAMIC RESONATOR, 19.2MHZ, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 19.2Mhz, Smd Rohs Compliant Ecliptek - 65AH6070 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 19.2Mhz, Smd Rohs Compliant Ecliptek
65AH6070
Ceramic Resonator, 19.2Mhz, Smd Rohs Compliant Ecliptek 65AH6070
CERAMIC RESONATOR, 19.2MHZ, SMD ROHS COMPLIANT: YES

CERAMIC RESONATOR, 19.2MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 65AH6070
Product Name Ceramic Resonator, 19.2Mhz, Smd Rohs Compliant Ecliptek
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-260-8-47-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
AB MHz Crystal - AB-8.192MHZ-B2 - Abracon, LLC
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 8.19 MHz
View Details
5 suppliers