Ecliptek Corporation Crystal Oscillators EB13E2J2H-25.000M TR

Description
Ecliptek EB13E2J2H-25.000M TR Oscillator
Request a Quote Datasheet
Description
Ecliptek EB13E2J2H-25.000M TR Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 2192005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192005P
Crystal Oscillators 2192005P
Ecliptek EB13E2J2H-25.000M TR Oscillator

Ecliptek EB13E2J2H-25.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192004
Crystal Oscillators 2192004
Ecliptek EB13E2J2H-25.000M TR Oscillator

Ecliptek EB13E2J2H-25.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2192005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2192005
Crystal Oscillators 2192005
Ecliptek EB13E2J2H-25.000M TR Oscillator

Ecliptek EB13E2J2H-25.000M TR Oscillator

Supplier's Site
Oscillators - 2773-EB13E2J2H-25.000MCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EB13E2J2H-25.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
OSC XO 25MHZ 3.3V CMOS SMD

OSC XO 25MHZ 3.3V CMOS SMD

Supplier's Site
Oscillator, 25Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek - 88AH6220 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
88AH6220
Oscillator, 25Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek 88AH6220
OSCILLATOR, 25MHZ, LVCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, LVCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 2192005P 2773-EB13E2J2H-25.000MCT-ND EB13E2J2H-25.000M TR 88AH6220
Product Name Crystal Oscillators Oscillators Oscillators Oscillator, 25Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
Oscillator Type XO; XO XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS RoHS
Frequency 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1379875-SIT8008AI-32-33E-20.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 20 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details