Ecliptek Corporation Crystals E1SHA18-8.000M TR

Description
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SHA18-8.000MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

Buy Now Datasheet
CRYSTALS 8.000MHZ 15PPM 18PF PAR

CRYSTALS 8.000MHZ 15PPM 18PF PAR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SHA18-8.000MTR-ND E1SHA18-8.000M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details