Ecliptek Corporation Crystals E1SHA18-11.0592M TR

Description
11.0592MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SHA18-11.0592MTR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

11.0592MHz ±15ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
CRYSTALS 11.0592MHZ 15PPM 18PF P

CRYSTALS 11.0592MHZ 15PPM 18PF P

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2773-E1SHA18-11.0592MTR-ND E1SHA18-11.0592M TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 216295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details