Eclipse Magnetics Magnets RM768/Y

Description
Marker Magnets Ø30mm Yellow PK10
Request a Quote Datasheet
Description
Marker Magnets Ø30mm Yellow PK10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696654
Magnets 2696654
Marker Magnets Ø30mm Yellow PK10

Marker Magnets Ø30mm Yellow PK10

Supplier's Site
Multi Purpose Magnets - 4307-RM768/Y-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-RM768/Y-ND
Multi Purpose Magnets 4307-RM768/Y-ND
MARKER MAGNETS 30MM YELLOWPK10

MARKER MAGNETS 30MM YELLOWPK10

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 2696654 4307-RM768/Y-ND
Product Name Magnets Multi Purpose Magnets
Holding Force 1.54 lbs (0.7000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnets - 7938794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferromagnetic
Holding Force 2205 lbs (1000 kg)
Geometry Block / Bar; Bar
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details