Eclipse Magnetics Multi Purpose Magnets RM768/G

Description
MARKER MAGNETS 30MM GREEN PK10
Request a Quote Datasheet
Description
MARKER MAGNETS 30MM GREEN PK10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose Magnets - 4307-RM768/G-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-RM768/G-ND
Multi Purpose Magnets 4307-RM768/G-ND
MARKER MAGNETS 30MM GREEN PK10

MARKER MAGNETS 30MM GREEN PK10

Buy Now Datasheet
Magnets - 2696650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696650
Magnets 2696650
Marker Magnets Ø30mm Green PK10

Marker Magnets Ø30mm Green PK10

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Magnets Industrial Magnets
Product Number 4307-RM768/G-ND 2696650
Product Name Multi Purpose Magnets Magnets
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details