Eclipse Magnetics Multi Purpose Magnets RM765/W

Description
MARKER MAGNETS 20MM WHITE PK10
Request a Quote Datasheet
Description
MARKER MAGNETS 20MM WHITE PK10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose Magnets - 4307-RM765/W-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-RM765/W-ND
Multi Purpose Magnets 4307-RM765/W-ND
MARKER MAGNETS 20MM WHITE PK10

MARKER MAGNETS 20MM WHITE PK10

Buy Now Datasheet
Magnets - 2696646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696646
Magnets 2696646
Marker Magnets Ø20mm White PK10

Marker Magnets Ø20mm White PK10

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Magnets Industrial Magnets
Product Number 4307-RM765/W-ND 2696646
Product Name Multi Purpose Magnets Magnets
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Lifting Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.49 lbs (15.64 kg)
Geometry Pot
Length 0.6299 inch (16 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details