Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL MAGNETS
ECLIPSE MAGNETICS
N853S -- NEODYMIUM MAGNETS
Eclipse Magnetics
Neodymium Magnets
N853S
Description
NdFeB Disc Adh.Backed Ø12x1mm South PK50
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NdFeB Disc Adh.Backed Ø12x1mm South PK50
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
8112647
Neodymium Magnets
8112647
NdFeB Disc Adh.Backed Ø12x1mm South PK50
NdFeB Disc Adh.Backed Ø12x1mm South PK50
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Magnets
Product Number
8112647
Product Name
Neodymium Magnets
Holding Force
1.43 lbs (0.6500 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Electromagnets
EM-4V and EM-7V
Specs
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
RS Components, Ltd.
Magnets
107911
Specs
Holding Force
119 lbs (54 kg)
Width
3.15 inch (80 mm)
Length
0.2559 inch (6.5 mm)
View Details
Essen Magnetics Pty Ltd
Alnico Magnet
Specs
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Sintered or Cast
View Details
Arnold Magnetic Technologies
Precision Thin Magnetic Alloys
Arnokrome®
Specs
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
H
c
300 Oersted
View Details