Eclipse Magnetics
Multi Purpose Magnets
N842
Description
NDFEB DISC 12X1MM PK50
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
NDFEB DISC 12X1MM PK50
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
Industrial Magnets |
|
Product Number
|
4307-N842-ND |
9093663 |
|
Product Name
|
Multi Purpose Magnets |
Neodymium Magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Material
Neodymium Iron Boron; Neodymium
Holding Force
13.23 lbs (6 kg)
Length
0.6299 inch (16 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details