Eclipse Magnetics
Neodymium Magnets
N827
Description
NdFeB Disc Ø12x2mm PK10
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
NdFeB Disc Ø12x2mm PK10
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
Industrial Magnets |
|
Product Number
|
8734978 |
4307-N827-ND |
|
Product Name
|
Neodymium Magnets |
Multi Purpose Magnets |
|
Material
|
Neodymium Iron Boron; Neodymium
|
|
|
Holding Force
|
3.33 lbs (1.51 kg)
|
|
|
Geometry
|
Round / Ring / Disc; Disc
|
Rod
|
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Bulk Magnet Materials
Material
Ferrite
Manufacturing Method
Sintered
View Details
Material
Neodymium Iron Boron
Holding Force
3.29 lbs (1.49 kg)
Width
0.3150 inch (8 mm)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets
View Details