NEODYMIUM DISC MAGNETS 8MM X 4MM, PK10; Diameter:8mm; Height:4mm; Magnet Material:Neodymium; Product Range:-; SVHC:No SVHC (07-Jul-2017); Box Quantity:10; Operating Temperature Max:50°C; Pull Force:1.3kgf RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R0102 |
| Product Name | Neodymium Disc Magnets 8Mm X 4Mm, Pk10; Diameter Eclipse Magnetics |