Eclipse Magnetics Magnets E888

Description
Ferrite Shallow Pot Ø50x10mm Counterbore
Request a Quote Datasheet
Description
Ferrite Shallow Pot Ø50x10mm Counterbore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 9175649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
9175649
Magnets 9175649
Ferrite Shallow Pot Ø50x10mm Counterbore

Ferrite Shallow Pot Ø50x10mm Counterbore

Supplier's Site
Multi Purpose Magnets - 4307-E888-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E888-ND
Multi Purpose Magnets 4307-E888-ND
"MAGNET 1.969""D X 0.394""THICK CYL"

"MAGNET 1.969""D X 0.394""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - E888 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
E888
Multi Purpose Magnets E888
FERRITE SHALLOW POT 50X10MM COUN

FERRITE SHALLOW POT 50X10MM COUN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 9175649 4307-E888-ND E888
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 39.69 lbs (18 kg)
Geometry Pot Rod
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details