Eclipse Magnetics Magnets E874

Description
Ferrite Pot Ø100x22mm M12 Ext.Female
Request a Quote Datasheet
Description
Ferrite Pot Ø100x22mm M12 Ext.Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 9175699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
9175699
Magnets 9175699
Ferrite Pot Ø100x22mm M12 Ext.Female

Ferrite Pot Ø100x22mm M12 Ext.Female

Supplier's Site
Multi Purpose Magnets - 4307-E874-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E874-ND
Multi Purpose Magnets 4307-E874-ND
"MAGNET 3.937""D X 0.866""THICK CYL"

"MAGNET 3.937""D X 0.866""THICK CYL"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 9175699 4307-E874-ND
Product Name Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 198 lbs (90 kg)
Geometry Pot Rod
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.7 lbs (0.7700 kg)
Width 0.1969 inch (5 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
Injection Molded Magnets - Plastiform® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method Injection Molded
View Details