Eclipse Magnetics Magnets E871

Description
Ferrite Pot Ø63x14mm M8 Ext.Female
Request a Quote Datasheet
Description
Ferrite Pot Ø63x14mm M8 Ext.Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 6679992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
6679992
Magnets 6679992
Ferrite Pot Ø63x14mm M8 Ext.Female

Ferrite Pot Ø63x14mm M8 Ext.Female

Supplier's Site
Multi Purpose Magnets - 4307-E871-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E871-ND
Multi Purpose Magnets 4307-E871-ND
"MAGNET 2.480""D X 0.551""THICK CYL"

"MAGNET 2.480""D X 0.551""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - E871 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
E871
Multi Purpose Magnets E871
FERRITE POT 63X14MM M8 EXT.FEMAL

FERRITE POT 63X14MM M8 EXT.FEMAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 6679992 4307-E871-ND E871
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 77.17 lbs (35 kg)
Geometry Pot Rod
Width 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.49 lbs (15.64 kg)
Geometry Pot
Length 0.6299 inch (16 mm)
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details