Eclipse Magnetics Magnets E864

Description
Ferrite Pot Ø25x7mm M4 Ext.Female PK2
Request a Quote Datasheet
Description
Ferrite Pot Ø25x7mm M4 Ext.Female PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 6679983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
6679983
Magnets 6679983
Ferrite Pot Ø25x7mm M4 Ext.Female PK2

Ferrite Pot Ø25x7mm M4 Ext.Female PK2

Supplier's Site
Multi Purpose Magnets - 4307-E864-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E864-ND
Multi Purpose Magnets 4307-E864-ND
"MAGNET 0.984""D X 0.276""THICK CYL"

"MAGNET 0.984""D X 0.276""THICK CYL"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 6679983 4307-E864-ND
Product Name Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 8.82 lbs (4 kg)
Geometry Pot Rod
Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details