Eclipse Magnetics Magnets E860

Description
Ferrite Pot Ø10x4.5mm M3 Ext.Female PK2
Request a Quote Datasheet
Description
Ferrite Pot Ø10x4.5mm M3 Ext.Female PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 6679977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
6679977
Magnets 6679977
Ferrite Pot Ø10x4.5mm M3 Ext.Female PK2

Ferrite Pot Ø10x4.5mm M3 Ext.Female PK2

Supplier's Site
Multi Purpose Magnets - 4307-E860-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E860-ND
Multi Purpose Magnets 4307-E860-ND
"MAGNET 0.394""D X 0.177""THICK CYL"

"MAGNET 0.394""D X 0.177""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - E860 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
E860
Multi Purpose Magnets E860
FERRITE POT 10X4.5MM M3 EXT.FEMA

FERRITE POT 10X4.5MM M3 EXT.FEMA

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 6679977 4307-E860-ND E860
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 0.8820 lbs (0.4000 kg)
Geometry Pot Rod
Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Neodymium Magnets - 2192250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.62 lbs (1.19 kg)
Width 0.3150 inch (8 mm)
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details