ALNICO BUTTON 12.7X9.5MM
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories.
. Button Alnico Magnet
| RS Components, Ltd. | DigiKey | Reid Supply | |
|---|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets | Industrial Magnets |
| Product Number | 2978797 | 4307-E821-ND | E821 |
| Product Name | Magnets | Multi Purpose Magnets | Button Magnet |
| Material | Aluminium nickel cobalt alloy | Aluminum-Nickel-Cobalt | Aluminum-Nickel-Cobalt; Alnico |
| Holding Force | 1.54 lbs (0.7000 kg) | 2 lbs (0.9070 kg) | |
| Geometry | Button / Pot; Button | Rod | Button / Pot; Button |
| Width | 0.4921 inch (12.5 mm) |