Eclipse Magnetics Magnets E809-RB

Description
Alnico Cylindrical Bar 5.0 x 10.0mm PK2
Request a Quote
Description
Alnico Cylindrical Bar 5.0 x 10.0mm PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696593
Magnets 2696593
Alnico Cylindrical Bar 5.0 x 10.0mm PK2

Alnico Cylindrical Bar 5.0 x 10.0mm PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2696593
Product Name Magnets
Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details