Eclipse Magnetics Magnets E703

Description
Ferrite Shallow Pot Ø20x6mm PK2
Request a Quote Datasheet
Description
Ferrite Shallow Pot Ø20x6mm PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 9175686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
9175686
Magnets 9175686
Ferrite Shallow Pot Ø20x6mm PK2

Ferrite Shallow Pot Ø20x6mm PK2

Supplier's Site
Multi Purpose Magnets - 4307-E703-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E703-ND
Multi Purpose Magnets 4307-E703-ND
FERRITE SHALLOW POT 20X6MM

FERRITE SHALLOW POT 20X6MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 9175686 4307-E703-ND
Product Name Magnets Multi Purpose Magnets
Material Ferrite; Ferrite Ferrite
Holding Force 6.62 lbs (3 kg)
Geometry Pot Round / Ring / Disc
Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.1984 lbs (0.0900 kg)
Width 0.1181 inch (3 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details