Eclipse Magnetics Neodymium Magnets E1081/NEO/BLK

Description
NdFeB Pot Ø68mm w/Hook Black
Request a Quote
Description
NdFeB Pot Ø68mm w/Hook Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925445
Neodymium Magnets 1925445
NdFeB Pot Ø68mm w/Hook Black

NdFeB Pot Ø68mm w/Hook Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925445
Product Name Neodymium Magnets
Holding Force 46.3 lbs (21 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details