Eclipse Magnetics Neodymium Magnets E1073/NEO/BLK

Description
NdFeB Pot Ø40mm w/Swivel Hook Black PK2
Request a Quote
Description
NdFeB Pot Ø40mm w/Swivel Hook Black PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925412
Neodymium Magnets 1925412
NdFeB Pot Ø40mm w/Swivel Hook Black PK2

NdFeB Pot Ø40mm w/Swivel Hook Black PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925412
Product Name Neodymium Magnets
Holding Force 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details