Eclipse Magnetics Neodymium Magnets E1071/NEO/BLK

Description
NdFeB Pot Ø32mm w/Swivel Hook Black PK2
Request a Quote
Description
NdFeB Pot Ø32mm w/Swivel Hook Black PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925409
Neodymium Magnets 1925409
NdFeB Pot Ø32mm w/Swivel Hook Black PK2

NdFeB Pot Ø32mm w/Swivel Hook Black PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925409
Product Name Neodymium Magnets
Holding Force 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 21.39 lbs (9.7 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details