Eclipse Magnetics Neodymium Magnets E1071/BLK

Description
Ferrite Pot Ø52mm w/Swivel Hook Black
Request a Quote
Description
Ferrite Pot Ø52mm w/Swivel Hook Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925441
Neodymium Magnets 1925441
Ferrite Pot Ø52mm w/Swivel Hook Black

Ferrite Pot Ø52mm w/Swivel Hook Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925441
Product Name Neodymium Magnets
Holding Force 15.44 lbs (7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details