Eclipse Magnetics Neodymium Magnets E1070/BLK

Description
Ferrite Pot Ø36mm w/Swivel Hook BLK PK2
Request a Quote
Description
Ferrite Pot Ø36mm w/Swivel Hook BLK PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 1925439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
1925439
Neodymium Magnets 1925439
Ferrite Pot Ø36mm w/Swivel Hook BLK PK2

Ferrite Pot Ø36mm w/Swivel Hook BLK PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 1925439
Product Name Neodymium Magnets
Holding Force 7.72 lbs (3.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 10.8 lbs (4.9 kg)
Geometry Pot
Width 0.7874 inch (20 mm)
View Details
Lifting Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details