NdFeB Shallow Pot Ø10x4.5mm w/hook PK2
NDFEB SHALLOW POT 10X4.5 W/HOOK
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets |
| Product Number | 1466181 | 4307-E1030/NEO-ND |
| Product Name | Neodymium Magnets | Multi Purpose Magnets |
| Holding Force | 5.51 lbs (2.5 kg) | |
| Geometry | Shallow pot | Rod |
| Width | 0.3937 inch (10 mm) | |
| Length | 0.5906 inch (15 mm) |