RS Components, Ltd. Magnets 107880

Description
Diameter 22mm Male Thread Ferrite Pot Ma
Request a Quote
Description
Diameter 22mm Male Thread Ferrite Pot Ma
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107880
Magnets 107880
Diameter 22mm Male Thread Ferrite Pot Ma

Diameter 22mm Male Thread Ferrite Pot Ma

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107880
Product Name Magnets
Holding Force 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 6.79 lbs (3.08 kg)
Width 0.6063 inch (15.4 mm)
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
View Details
Magnets - 107917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 16.54 lbs (7.5 kg)
Width 7.83 inch (199 mm)
Length 3.54 inch (90 mm)
View Details
Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details