Eclipse Magnetics Neodymium Magnets E1003/NEO

Description
Eclipse E1003/NEO Neodymium Magnet
Request a Quote Datasheet
Description
Eclipse E1003/NEO Neodymium Magnet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 8735013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
8735013
Neodymium Magnets 8735013
Eclipse E1003/NEO Neodymium Magnet

Eclipse E1003/NEO Neodymium Magnet

Supplier's Site
Multi Purpose Magnets - 4307-E1003/NEO-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-E1003/NEO-ND
Multi Purpose Magnets 4307-E1003/NEO-ND
"MAGNET 1.260""DX0.276"" CYL 1=1PC"

"MAGNET 1.260""DX0.276"" CYL 1=1PC"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 8735013 4307-E1003/NEO-ND
Product Name Neodymium Magnets Multi Purpose Magnets
Holding Force 68.36 lbs (31 kg)
Geometry Shallow pot Rod
Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details