Eclipse Magnetics Magnets 832

Description
Alnico Deep Pot Ø20.5x19mm M6 PK2
Request a Quote Datasheet
Description
Alnico Deep Pot Ø20.5x19mm M6 PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2978876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2978876
Magnets 2978876
Alnico Deep Pot Ø20.5x19mm M6 PK2

Alnico Deep Pot Ø20.5x19mm M6 PK2

Supplier's Site
Multi Purpose Magnets - 4307-832-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-832-ND
Multi Purpose Magnets 4307-832-ND
"MAGNET 0.807""D X 0.748""THICK CYL"

"MAGNET 0.807""D X 0.748""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - 832 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
832
Multi Purpose Magnets 832
ALNICO DEEP POT 20.5X19MM M6

ALNICO DEEP POT 20.5X19MM M6

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 2978876 4307-832-ND 832
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt
Holding Force 8.82 lbs (4 kg)
Geometry Pot Rod
Width 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.98 lbs (2.71 kg)
Width 0.5906 inch (15 mm)
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details