Eclipse Magnetics Magnets 831

Description
Alnico Deep Pot Ø17.5x16mm M6 PK2
Request a Quote Datasheet
Description
Alnico Deep Pot Ø17.5x16mm M6 PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2980863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2980863
Magnets 2980863
Alnico Deep Pot Ø17.5x16mm M6 PK2

Alnico Deep Pot Ø17.5x16mm M6 PK2

Supplier's Site
Multi Purpose Magnets - 4307-831-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-831-ND
Multi Purpose Magnets 4307-831-ND
ALNICO DEEP POT 17.5X16MM M6

ALNICO DEEP POT 17.5X16MM M6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 2980863 4307-831-ND
Product Name Magnets Multi Purpose Magnets
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt
Holding Force 5.84 lbs (2.65 kg)
Geometry Pot Rod
Width 0.6890 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 291909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Length 0.5906 inch (15 mm)
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details