Eclipse Magnetics Magnets 829

Description
Alnico Deep Pot Ø9.5x15mm M3 PK2
Request a Quote Datasheet
Description
Alnico Deep Pot Ø9.5x15mm M3 PK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2978860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2978860
Magnets 2978860
Alnico Deep Pot Ø9.5x15mm M3 PK2

Alnico Deep Pot Ø9.5x15mm M3 PK2

Supplier's Site
Multi Purpose Magnets - 4307-829-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-829-ND
Multi Purpose Magnets 4307-829-ND
ALNICO DEEP POT 9.5X15MM M3

ALNICO DEEP POT 9.5X15MM M3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 2978860 4307-829-ND
Product Name Magnets Multi Purpose Magnets
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt
Holding Force 2.21 lbs (1 kg)
Geometry Pot Rod
Width 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.98 lbs (2.71 kg)
Width 0.5906 inch (15 mm)
View Details