Eclipse Magnetics Magnets 828

Description
Alnico Shallow Pot Ø38.1x10.4mm M4 Csk
Request a Quote Datasheet
Description
Alnico Shallow Pot Ø38.1x10.4mm M4 Csk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2980532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2980532
Magnets 2980532
Alnico Shallow Pot Ø38.1x10.4mm M4 Csk

Alnico Shallow Pot Ø38.1x10.4mm M4 Csk

Supplier's Site
Multi Purpose Magnets - 4307-828-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-828-ND
Multi Purpose Magnets 4307-828-ND
"MAGNET 1.500""D X 0.407""THICK CYL"

"MAGNET 1.500""D X 0.407""THICK CYL"

Buy Now Datasheet
Multi Purpose Magnets - 828 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
828
Multi Purpose Magnets 828
ALNICO SHALLOW POT 38.1X10.4MM M

ALNICO SHALLOW POT 38.1X10.4MM M

Supplier's Site
Button Magnet - 828 - Reid Supply
Norton Shores, MI, United States
Button Magnet
828
Button Magnet 828
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Alcomax III Magnet

Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories.


. Alcomax III Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Reid Supply
Product Category Industrial Magnets Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 2980532 4307-828-ND 828 828
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets Button Magnet
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt Alcomax Iii
Holding Force 28.66 lbs (13 kg) 29 lbs (13.15 kg)
Geometry Pot Rod Button / Pot; Shallow Pot
Width 1.5 inch (38.1 mm)
Length 0.4075 inch (10.35 mm) 0.4060 inch (10.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnets - 2523788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.99 lbs (4.08 kg)
Geometry Round / Ring / Disc; Disc
Width 0.7874 inch (20 mm)
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details