Alnico Shallow Pot Ø28.5x8.5mm M4 Csk
ALNICO POT 28.5X8.5MM M4 CSK
ALNICO SHALLOW POT 28.5X8.5MM M4
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets | Industrial Magnets |
| Product Number | 2980526 | 4307-827-ND | 827 |
| Product Name | Magnets | Multi Purpose Magnets | Multi Purpose Magnets |
| Material | Aluminium nickel cobalt alloy | Aluminum-Nickel-Cobalt | |
| Holding Force | 11.03 lbs (5 kg) | ||
| Geometry | Pot | Rod | |
| Width | 1.13 inch (28.6 mm) |