ALNICO POT 19X7.5MM M3 CSK
Alnico Shallow Pot Ø19x7.5mm M3 Csk
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories.
. Alcomax III Magnet
| DigiKey | RS Components, Ltd. | Reid Supply | |
|---|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets | Industrial Magnets |
| Product Number | 4307-826-ND | 2978905 | 826 |
| Product Name | Multi Purpose Magnets | Magnets | Button Magnet |
| Industrial Magnets | Individual Magnets | Individual Magnets | |
| Material | Aluminum-Nickel-Cobalt | Aluminium nickel cobalt alloy | Alcomax Iii |
| Operating Temperature | 842 F (450 C) | ||
| Geometry | Rod | Pot | Button / Pot; Shallow Pot |
| Holding Force | 6.62 lbs (3 kg) | 7 lbs (3.17 kg) |