Eclipse Magnetics Magnets 814

Description
Alnico Power Horseshoe 57x44.5x35mm
Request a Quote Datasheet
Description
Alnico Power Horseshoe 57x44.5x35mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2980475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2980475
Magnets 2980475
Alnico Power Horseshoe 57x44.5x35mm

Alnico Power Horseshoe 57x44.5x35mm

Supplier's Site
Multi Purpose Magnets - 4307-814-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-814-ND
Multi Purpose Magnets 4307-814-ND
ALNICO POWER H'SHOE 57X44.5X35MM

ALNICO POWER H'SHOE 57X44.5X35MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 2980475 4307-814-ND
Product Name Magnets Multi Purpose Magnets
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt
Holding Force 51.82 lbs (23.5 kg)
Geometry U shape Block / Bar
Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Magnets - 1719755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 112 lbs (50.98 kg)
Geometry Round / Ring / Disc; Disc
Width 1.89 inch (48 mm)
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details