Eclipse Magnetics Magnets 812

Description
Alnico Power Horseshoe 40x25x25mm
Request a Quote Datasheet
Description
Alnico Power Horseshoe 40x25x25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2980453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2980453
Magnets 2980453
Alnico Power Horseshoe 40x25x25mm

Alnico Power Horseshoe 40x25x25mm

Supplier's Site
Multi Purpose Magnets - 4307-812-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-812-ND
Multi Purpose Magnets 4307-812-ND
"MAGNET 1.575""LX0.984""WX0. 984""H"

"MAGNET 1.575""LX0.984""WX0.984""H"

Buy Now Datasheet
Multi Purpose Magnets - 812 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
812
Multi Purpose Magnets 812
ALNICO POWER HORSESHOE 40X25X25M

ALNICO POWER HORSESHOE 40X25X25M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 2980453 4307-812-ND 812
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt
Holding Force 19.84 lbs (9 kg)
Geometry U shape Block / Bar
Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 18.3 lbs (8.3 kg)
Width 0.7874 inch (20 mm)
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details