Eclipse Magnetics Magnets 811

Description
Alnico Power Horseshoe 30x20x20mm
Request a Quote Datasheet
Description
Alnico Power Horseshoe 30x20x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2980447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2980447
Magnets 2980447
Alnico Power Horseshoe 30x20x20mm

Alnico Power Horseshoe 30x20x20mm

Supplier's Site
Multi Purpose Magnets - 4307-811-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
4307-811-ND
Multi Purpose Magnets 4307-811-ND
"MAGNET 1.181""LX0.787""WX0. 787""H"

"MAGNET 1.181""LX0.787""WX0.787""H"

Buy Now Datasheet
Multi Purpose Magnets - 811 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
811
Multi Purpose Magnets 811
ALNICO POWER HORSESHOE 30X20X20M

ALNICO POWER HORSESHOE 30X20X20M

Supplier's Site
Bridge Magnet; Holding Capacity=44.5 N | 10 lbf, Overall Width=19.1 mm | 0.750 in, Overall Height=19.1 mm | 0.750 in - 811 - Reid Supply
Norton Shores, MI, United States
Bridge Magnet; Holding Capacity=44.5 N | 10 lbf, Overall Width=19.1 mm | 0.750 in, Overall Height=19.1 mm | 0.750 in
811
Bridge Magnet; Holding Capacity=44.5 N | 10 lbf, Overall Width=19.1 mm | 0.750 in, Overall Height=19.1 mm | 0.750 in 811
These magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Alcomax III Magnet

These magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories.


. Alcomax III Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Reid Supply
Product Category Industrial Magnets Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 2980447 4307-811-ND 811 811
Product Name Magnets Multi Purpose Magnets Multi Purpose Magnets Bridge Magnet; Holding Capacity=44.5 N | 10 lbf, Overall Width=19.1 mm | 0.750 in, Overall Height=19.1 mm | 0.750 in
Material Aluminium nickel cobalt alloy Aluminum-Nickel-Cobalt Alcomax
Holding Force 9.92 lbs (4.5 kg) 10 lbs (4.54 kg)
Geometry U shape Block / Bar Bridge
Width 1.18 inch (30 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.21 lbs (0.5500 kg)
Width 0.1969 inch (5 mm)
View Details
Red Painted Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly (optional feature)
Material Aluminum-Nickel-Cobalt
Geometry Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details